Hisense logo

Hisense MKGNF440A+ GW side-by-side refrigerator Freestanding 432 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36485
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hisense MKGNF440A+ GW side-by-side refrigerator Freestanding 432 L White:

Hisense MKGNF440A+ GW, Freestanding, French door, White, 432 L, SN-T, 43 dB

Long summary description Hisense MKGNF440A+ GW side-by-side refrigerator Freestanding 432 L White:

Hisense MKGNF440A+ GW. Appliance placement: Freestanding, Product design: French door, Product colour: White. Total net capacity: 432 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 290 L, Lamp type: LED. Freezer net capacity: 71 L, Freezer position: Bottom-placed, Storage time during power failure: 12 h. Annual energy consumption: 373 kWh, Energy efficiency class (old): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.