Hisense logo

Hisense LHD32A300JSEU 80 cm (31.5") HD Black 230 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49069
Info modified on:
18 Oct 2024, 12:17:27
Short summary description Hisense LHD32A300JSEU 80 cm (31.5") HD Black 230 cd/m²:

Hisense LHD32A300JSEU, 80 cm (31.5"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Hisense LHD32A300JSEU 80 cm (31.5") HD Black 230 cd/m²:

Hisense LHD32A300JSEU. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 230 cd/m², Response time: 8 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.