Hisense U98, 11.4 cm (4.5"), 1 GB, 4 GB, 8 MP, Android 4.1, Black
Hisense U98. Display diagonal: 11.4 cm (4.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1700 mAh. Product colour: Black. Weight: 140 g