Hisense logo

Hisense H65MEC5550 hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Silver 15 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43264
Info modified on:
14 Mar 2024, 19:45:07
Short summary description Hisense H65MEC5550 hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Silver 15 W:

Hisense H65MEC5550, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Hisense H65MEC5550 hospitality TV 165.1 cm (65") 4K Ultra HD Smart TV Silver 15 W:

Hisense H65MEC5550. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver, Panel mounting interface: 400 x 400 mm. Video apps: Netflix. RMS rated power: 15 W. Width (with stand): 1458 mm, Depth (with stand): 314 mm, Height (with stand): 898 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.