Hisense logo

Hisense N5305 127 cm (50") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23772
Info modified on:
11 Oct 2024, 14:00:23
Short summary description Hisense N5305 127 cm (50") 4K Ultra HD Smart TV Black 20 W:

Hisense N5305, 127 cm (50"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Hisense N5305 127 cm (50") 4K Ultra HD Smart TV Black 20 W:

Hisense N5305. Display diagonal: 127 cm (50"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus, Dolby Digital Pulse. Power consumption (typical): 82 W, Power consumption (standby): 0.5 W. Width (with stand): 1129 mm, Depth (with stand): 256 mm, Height (with stand): 719 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.