Hisense logo

Hisense B7100 H50B7120 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10422
Info modified on:
18 Oct 2024, 08:11:05
Short summary description Hisense B7100 H50B7120 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense B7100 H50B7120, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense B7100 H50B7120 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Hisense B7100 H50B7120. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PCI (Picture Criteria Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.