Hisense logo

Hisense F5281 tablet Rockchip 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62159
Info modified on:
25 Jul 2023, 10:14:16
Short summary description Hisense F5281 tablet Rockchip 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Grey, Silver:

Hisense F5281, 20.3 cm (8"), 2048 x 1536 pixels, 16 GB, 2 GB, Android, Grey, Silver

Long summary description Hisense F5281 tablet Rockchip 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Grey, Silver:

Hisense F5281. Display diagonal: 20.3 cm (8"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: Rockchip, Processor model: RK3288. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.