Hisense logo

Hisense 85A6NTUK TV 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15819
Info modified on:
06 May 2025, 15:02:23
Short summary description Hisense 85A6NTUK TV 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Hisense 85A6NTUK, 2.16 m (85"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense 85A6NTUK TV 2.16 m (85") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Hisense 85A6NTUK. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-lit LED. Smart TV. Display brightness: 400 cd/m², Response time: 8 ms, Contrast ratio (typical): 6000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.