Hisense logo

Hisense U7QF 65U7QF TV 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Black 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44524
Info modified on:
27 May 2024, 14:50:34
Short summary description Hisense U7QF 65U7QF TV 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Black 450 cd/m²:

Hisense U7QF 65U7QF, 163.8 cm (64.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense U7QF 65U7QF TV 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Black 450 cd/m²:

Hisense U7QF 65U7QF. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 450 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.