Hisense logo

Hisense 32" K220 81.3 cm (32") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89431
Info modified on:
11 Oct 2024, 15:45:18
Short summary description Hisense 32" K220 81.3 cm (32") Full HD Smart TV Black:

Hisense 32" K220, 81.3 cm (32"), Full HD, LED, 16:9, Direct-LED, Flat

Long summary description Hisense 32" K220 81.3 cm (32") Full HD Smart TV Black:

Hisense 32" K220. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display technology: LED. Product colour: Black. Video formats supported: MPEG4. Tuner type: Analog & digital, Digital signal format system: DVB-C, DVB-S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.