HiLook logo

HiLook THC-B120-PC security camera Bullet CCTV security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68598
Info modified on:
04 Nov 2024, 15:24:19
Short summary description HiLook THC-B120-PC security camera Bullet CCTV security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

HiLook THC-B120-PC, CCTV security camera, Indoor & outdoor, Wired & Wireless, English, Ceiling/wall, White

Long summary description HiLook THC-B120-PC security camera Bullet CCTV security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

HiLook THC-B120-PC. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.02 lx, Angle of rotation: 360°, Tilt angle range: 0 - 180°. Sensor type: CMOS, Number of effective pixels (H x V): 1920 x 1080 pixels. Night vision distance: 20 m, LED type: IR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.