Hasbro logo

Hasbro Transformers: Legacy Transformers Toys Generations Legacy Series Leader G2 Universe Laser Optimus Prime Action Figure - 8 and Up, 7-inch

Data-sheet quality:
created/standardized by Icecat
Product views:
18437
Info modified on:
17 Jun 2024, 13:20:57
Short summary description Hasbro Transformers: Legacy Transformers Toys Generations Legacy Series Leader G2 Universe Laser Optimus Prime Action Figure - 8 and Up, 7-inch:

Hasbro Transformers: Legacy Transformers Toys Generations Legacy Series Leader G2 Universe Laser Optimus Prime Action Figure - 8 and Up, 7-inch, Collectible action figure, Movie & TV series, 306 g

Long summary description Hasbro Transformers: Legacy Transformers Toys Generations Legacy Series Leader G2 Universe Laser Optimus Prime Action Figure - 8 and Up, 7-inch:

Hasbro Transformers: Legacy Transformers Toys Generations Legacy Series Leader G2 Universe Laser Optimus Prime Action Figure - 8 and Up, 7-inch. Product type: Collectible action figure, On basis of: Movie & TV series, Theme: Transformers. Height: 177.8 mm, Weight: 306 g, Package width: 504 mm. Manual languages: Multi, Package type: Closed box, Packaging languages: Multi. Master (outer) case width: 111 mm, Master (outer) case length: 502 mm, Master (outer) case height: 235 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.