Hasbro Fortnite TS-R Nerf Super Soaker, Soaker water gun, Blue, Orange, 6 yr(s)
Hasbro Fortnite TS-R Nerf Super Soaker. Product type: Soaker water gun, Product colour: Blue, Orange, Water tank type: Built-in, Material: Plastic, Recommended age (min): 6 yr(s)