Hasbro logo

Hasbro DohVinci Color Mixer Modeling dough

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24110
Info modified on:
17 Jun 2024, 13:28:21
Short summary description Hasbro DohVinci Color Mixer Modeling dough:

Hasbro DohVinci Color Mixer, Modeling dough, 3 pc(s), 3 colours, 6 yr(s), Girl

Long summary description Hasbro DohVinci Color Mixer Modeling dough:

Hasbro DohVinci Color Mixer. Type: Modeling dough, Number of pieces: 3 pc(s), Number of colours: 3 colours

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.