Hannspree logo

Hannspree HANNSball.champion 38.1 cm (15") XGA White 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75980
Info modified on:
30 Sept 2024, 14:23:26
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSball.champion 38.1 cm (15") XGA White 500 cd/m²:

Hannspree HANNSball.champion, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, White

Long summary description Hannspree HANNSball.champion 38.1 cm (15") XGA White 500 cd/m²:

Hannspree HANNSball.champion. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.