Hama logo

Hama Protector mobile phone case 16.5 cm (6.5") Cover Black, Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20524
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points Hama Protector mobile phone case 16.5 cm (6.5") Cover Black, Transparent:
  • - Perfect-fit flexible cover for the Samsung Galaxy A52 with shockproof frame
  • - Easy to attach to the smartphone
  • - Back with grid dots to prevent electrostatic suction
Warranty:
2 years legal warranty only
Long product name Hama Protector mobile phone case 16.5 cm (6.5") Cover Black, Transparent:

"Protector" Cover for Samsung Galaxy A52, black

Short summary description Hama Protector mobile phone case 16.5 cm (6.5") Cover Black, Transparent:

Hama Protector, Cover, Samsung, Galaxy A52, 16.5 cm (6.5"), Black, Transparent

Long summary description Hama Protector mobile phone case 16.5 cm (6.5") Cover Black, Transparent:

Hama Protector. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A52, Maximum screen size: 16.5 cm (6.5"), Surface coloration: Monochromatic, Product colour: Black, Transparent

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.