Hama logo

Hama Single2.0 mobile phone case 16.5 cm (6.5") Folio Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10227
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points Hama Single2.0 mobile phone case 16.5 cm (6.5") Folio Pink:
  • - Folding case that provides perfect all-round protection for the Samsung Galaxy A52
  • - An insert compartment on the inside, e.g. for business cards
Warranty:
2 years legal warranty only
Long product name Hama Single2.0 mobile phone case 16.5 cm (6.5") Folio Pink:

"Single2.0" Booklet for Samsung Galaxy A52, pink

Short summary description Hama Single2.0 mobile phone case 16.5 cm (6.5") Folio Pink:

Hama Single2.0, Folio, Samsung, Galaxy A52, 16.5 cm (6.5"), Pink

Long summary description Hama Single2.0 mobile phone case 16.5 cm (6.5") Folio Pink:

Hama Single2.0. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy A52, Maximum screen size: 16.5 cm (6.5"), Surface coloration: Monochromatic, Product colour: Pink, Desktop stand, Number of card pockets: 1

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.