Hama logo

Hama Invisible mobile phone case 17 cm (6.7") Cover Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12444
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points Hama Invisible mobile phone case 17 cm (6.7") Cover Black:
  • - Form-fitting hard cover gives the Samsung Galaxy A72 a unique style and protects the back of the smartphone from dirt and scratches
  • - Slim design
Warranty:
2 years legal warranty only
Long product name Hama Invisible mobile phone case 17 cm (6.7") Cover Black:

"Invisible" Cover for Samsung Galaxy A72, black

Short summary description Hama Invisible mobile phone case 17 cm (6.7") Cover Black:

Hama Invisible, Cover, Samsung, Galaxy A72, 17 cm (6.7"), Black

Long summary description Hama Invisible mobile phone case 17 cm (6.7") Cover Black:

Hama Invisible. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A72, Maximum screen size: 17 cm (6.7"), Surface coloration: Monochromatic, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.