Hama logo

Hama Single2.0 mobile phone case 17 cm (6.7") Folio Lilac

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2688
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points Hama Single2.0 mobile phone case 17 cm (6.7") Folio Lilac:
  • - Folding case that provides perfect all-round protection for the Samsung Galaxy S21+
  • - An insert compartment on the inside, e.g. for business cards
Warranty:
2 years legal warranty only
Long product name Hama Single2.0 mobile phone case 17 cm (6.7") Folio Lilac:

"Single2.0" Booklet for Samsung Galaxy S21+, lilac

Short summary description Hama Single2.0 mobile phone case 17 cm (6.7") Folio Lilac:

Hama Single2.0, Folio, Samsung, Galaxy S21+, 17 cm (6.7"), Lilac

Long summary description Hama Single2.0 mobile phone case 17 cm (6.7") Folio Lilac:

Hama Single2.0. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S21+, Maximum screen size: 17 cm (6.7"), Surface coloration: Monochromatic, Product colour: Lilac, Desktop stand, Number of card pockets: 1

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.