Hama logo

Hama 00195559 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6358
Info modified on:
09 Mar 2024, 14:28:18
Bullet Points Hama 00195559 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):
  • - 3D display protection glass for protection of the sensitive smartphone display against impacts, shocks and fingerprints
  • - Protects the entire front thanks to rounded edges
  • - Scratch-resistant, increasing the smartphone's service life and value
  • - Fingerprint recognition thanks to integrated sensor pad
  • - Precise cut-outs for the speaker and camera
  • - High-tech real glass: just 0.33 mm thick
  • - Easy to attach and to remove without leaving any residue
  • - Designed in Germany
Warranty:
2 years legal warranty only
Long product name Hama 00195559 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):

3D Full-Screen Protective Glass for Samsung Galaxy S21, black

Short summary description Hama 00195559 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):

Hama 00195559, Samsung, Galaxy S21, Impact resistant, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description Hama 00195559 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):

Hama 00195559. Brand compatibility: Samsung, Compatibility: Galaxy S21, Protection features: Impact resistant, Scratch resistant, Shock resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.