Hama logo

Hama 00051123 optical disc stand 72 discs Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11504
Info modified on:
31 Jul 2019, 22:46:02
Short summary description Hama 00051123 optical disc stand 72 discs Silver:

Hama 00051123, 72 discs, 72 discs, Silver, Synthetic, 315 mm, 242 mm

Long summary description Hama 00051123 optical disc stand 72 discs Silver:

Hama 00051123. Maximum capacity: 72 discs, CD capacity: 72 discs, Product colour: Silver. Width: 315 mm, Depth: 242 mm, Height: 1450 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.