Hama logo

Hama USB RS-232 Serial Adapter serial cable Grey 1.5 m USB Type-A DB-9

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35675
Info modified on:
07 Oct 2021, 11:47:51
Short summary description Hama USB RS-232 Serial Adapter serial cable Grey 1.5 m USB Type-A DB-9:

Hama USB RS-232 Serial Adapter, Grey, 1.5 m, USB Type-A, DB-9, Male, Female

Long summary description Hama USB RS-232 Serial Adapter serial cable Grey 1.5 m USB Type-A DB-9:

Hama USB RS-232 Serial Adapter. Product colour: Grey, Cable length: 1.5 m, Connector 1: USB Type-A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.