Hama logo

Hama Star 75 tripod Digital/film cameras 3 leg(s) Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103278
Info modified on:
02 Jun 2025, 08:00:25
Short summary description Hama Star 75 tripod Digital/film cameras 3 leg(s) Black, Silver:

Hama Star 75, 3 leg(s), Black, Silver, 125 cm, 620 g

Long summary description Hama Star 75 tripod Digital/film cameras 3 leg(s) Black, Silver:

Hama Star 75. Maximum weight capacity: 0.5 kg, Number of legs: 3 leg(s). Height (max): 125 cm, Height (min): 42.5 cm, Weight: 620 g. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.