Haier logo

Haier LET32C430 TV 66 cm (26") Full HD Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96710
Info modified on:
17 Oct 2024, 17:55:45
Short summary description Haier LET32C430 TV 66 cm (26") Full HD Black 350 cd/m²:

Haier LET32C430, 66 cm (26"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black

Long summary description Haier LET32C430 TV 66 cm (26") Full HD Black 350 cd/m²:

Haier LET32C430. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.