Haier logo

Haier HW80-12829 washing machine Front-load 8 kg 1200 RPM Graphite, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91112
Info modified on:
27 May 2024, 12:56:09
Short summary description Haier HW80-12829 washing machine Front-load 8 kg 1200 RPM Graphite, White:

Haier HW80-12829, Front-load, 8 kg, B, 78 dB, 1200 RPM, 195 kWh

Long summary description Haier HW80-12829 washing machine Front-load 8 kg 1200 RPM Graphite, White:

Haier HW80-12829. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 11000 L. Product colour: Graphite, White. Width: 595 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.