Haier logo

Haier HRF-628IF6 side-by-side refrigerator Freestanding 550 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34334
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier HRF-628IF6 side-by-side refrigerator Freestanding 550 L Stainless steel:

Haier HRF-628IF6, Freestanding, American door, Stainless steel, LED, 550 L, SN-ST

Long summary description Haier HRF-628IF6 side-by-side refrigerator Freestanding 550 L Stainless steel:

Haier HRF-628IF6. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 550 L, Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 375 L. Freezer net capacity: 175 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 420 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.