Haier logo

Haier HBM-687XNF fridge-freezer Freestanding 317 L Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54846
Info modified on:
14 Mar 2024, 19:47:26
Short summary description Haier HBM-687XNF fridge-freezer Freestanding 317 L Titanium:

Haier HBM-687XNF, 317 L, No Frost (fridge), T, 4.5 kg/24h, Fresh zone compartment, Titanium

Long summary description Haier HBM-687XNF fridge-freezer Freestanding 317 L Titanium:

Haier HBM-687XNF. Total net capacity: 317 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 43 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 95 L, Freezing capacity: 4.5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 237 kWh. Product colour: Titanium

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.