Haier logo

Haier AFD631GB fridge-freezer Freestanding 308 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20366
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier AFD631GB fridge-freezer Freestanding 308 L Black:

Haier AFD631GB, 308 L, No Frost (fridge), SN-T, 42 dB, 11 kg/24h, Black

Long summary description Haier AFD631GB fridge-freezer Freestanding 308 L Black:

Haier AFD631GB. Total net capacity: 308 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 78 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Annual energy consumption: 317 kWh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.