Haier logo

Haier Cube 90 Serie 3 HCR39F19ENPT(UK) side-by-side refrigerator Freestanding 651 L E Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
936
Info modified on:
14 Jul 2025, 21:41:24
Short summary description Haier Cube 90 Serie 3 HCR39F19ENPT(UK) side-by-side refrigerator Freestanding 651 L E Black:

Haier Cube 90 Serie 3 HCR39F19ENPT(UK), Freestanding, Multi door, Black, 4 door(s), Touch, On door

Long summary description Haier Cube 90 Serie 3 HCR39F19ENPT(UK) side-by-side refrigerator Freestanding 651 L E Black:

Haier Cube 90 Serie 3 HCR39F19ENPT(UK). Appliance placement: Freestanding, Product design: Multi door, Product colour: Black. Total net capacity: 651 L, Climate class: SN-T, Noise emission class: B. Fridge net capacity: 420 L, Lamp type: LED. Freezer net capacity: 231 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Apps supported: hOn

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.