Haier logo

Haier Wine Bank 50 Serie 7 HWS77GDAU1 Compressor wine cooler Freestanding Black 77 bottle(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153189
Info modified on:
14 Jul 2025, 22:33:57
Short summary description Haier Wine Bank 50 Serie 7 HWS77GDAU1 Compressor wine cooler Freestanding Black 77 bottle(s):

Haier Wine Bank 50 Serie 7 HWS77GDAU1, Compressor wine cooler, Freestanding, 77 bottle(s), G, Black, Black

Long summary description Haier Wine Bank 50 Serie 7 HWS77GDAU1 Compressor wine cooler Freestanding Black 77 bottle(s):

Haier Wine Bank 50 Serie 7 HWS77GDAU1. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 77 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 5 - 20 °C. Control type: Touch, Display type: LED, Lamp type: LED. Energy efficiency class: G, Annual energy consumption: 152 kWh, Energy efficiency scale: A to G. Width: 497 mm, Depth: 585 mm, Height: 1270 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.