Haier logo

Haier I-Message Series 2 HWO60SM2B3BH 70 L 2200 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21438
Info modified on:
31 Jul 2025, 16:04:53
Short summary description Haier I-Message Series 2 HWO60SM2B3BH 70 L 2200 W Black:

Haier I-Message Series 2 HWO60SM2B3BH, Medium, Electric, 70 L, 2200 W, 70 L, Fan-assisted

Long summary description Haier I-Message Series 2 HWO60SM2B3BH 70 L 2200 W Black:

Haier I-Message Series 2 HWO60SM2B3BH. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Timer type: Digital, Apps supported: hOn. Energy consumption (conventional): 1.1 kWh, Energy consumption (forced convection): 0.68 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 59 cm

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.