Haier logo

Haier I-Touch Series 6 HWO60SM6T9BH 70 L Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62622
Info modified on:
31 Jul 2025, 16:04:04
Short summary description Haier I-Touch Series 6 HWO60SM6T9BH 70 L Black:

Haier I-Touch Series 6 HWO60SM6T9BH, Medium, Electric, 70 L, 70 L, Pyrolytic, 2 shelves

Long summary description Haier I-Touch Series 6 HWO60SM6T9BH 70 L Black:

Haier I-Touch Series 6 HWO60SM6T9BH. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital, Apps supported: hOn. Energy consumption (conventional): 1.1 kWh, Energy consumption (forced convection): 0.68 kWh, Energy efficiency scale: A+++ to D. Width: 595 mm, Depth: 568 mm, Height: 595 mm

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.