Haier logo

Haier RTXSG47TMCE-16 washing machine Top-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10584
Info modified on:
20 May 2025, 08:40:09
Short summary description Haier RTXSG47TMCE-16 washing machine Top-load 7 kg 1400 RPM White:

Haier RTXSG47TMCE-16, Top-load, 7 kg, B, 79 dB, 1400 RPM, B

Long summary description Haier RTXSG47TMCE-16 washing machine Top-load 7 kg 1400 RPM White:

Haier RTXSG47TMCE-16. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 410 mm, Depth: 600 mm, Height: 860 mm. Energy efficiency class: B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.