Grundig logo

Grundig 55 GUA 8000 Manhattan 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Anthracite

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13268
Info modified on:
27 May 2024, 14:18:54
Short summary description Grundig 55 GUA 8000 Manhattan 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Anthracite:

Grundig 55 GUA 8000 Manhattan, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite

Long summary description Grundig 55 GUA 8000 Manhattan 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Anthracite:

Grundig 55 GUA 8000 Manhattan. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Anthracite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.