Grundig logo

Grundig Sonoclock 360 Clock Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68215
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Sonoclock 360 Clock Black, Silver:

Grundig Sonoclock 360, Clock, FM, LED, Black, Silver, 9 V, 191 x 138 x 40 mm

Long summary description Grundig Sonoclock 360 Clock Black, Silver:

Grundig Sonoclock 360. Radio type: Clock, Supported radio bands: FM. Display type: LED. Product colour: Black, Silver. Battery voltage: 9 V. Dimensions (WxDxH): 191 x 138 x 40 mm, Power requirements: 230V, 50Hz, Antenna: wire/ferrite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.