Grundig logo

Grundig 42 VLE 984 BL 106.7 cm (42") Full HD Smart TV Black 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56493
Info modified on:
11 Oct 2024, 11:51:17
Short summary description Grundig 42 VLE 984 BL 106.7 cm (42") Full HD Smart TV Black 40 W:

Grundig 42 VLE 984 BL, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, LED, Edge-LED, Flat

Long summary description Grundig 42 VLE 984 BL 106.7 cm (42") Full HD Smart TV Black 40 W:

Grundig 42 VLE 984 BL. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPEG, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, WMA, Teletext: 1000 pages. Consumer Electronics Control (CEC): DigiLink. RMS rated power: 40 W, Audio system: SRS StudioSound HD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.