Grundig logo

Grundig 47 VLE 9474 BL 119.4 cm (47") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48017
Info modified on:
16 Oct 2024, 17:13:43
Short summary description Grundig 47 VLE 9474 BL 119.4 cm (47") Full HD Smart TV Wi-Fi Black:

Grundig 47 VLE 9474 BL, 119.4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Grundig 47 VLE 9474 BL 119.4 cm (47") Full HD Smart TV Wi-Fi Black:

Grundig 47 VLE 9474 BL. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.