Grundig logo

Grundig HAMBURG 32 CLE 5326 BG 81.3 cm (32") Full HD Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84402
Info modified on:
16 Oct 2024, 16:28:36
Short summary description Grundig HAMBURG 32 CLE 5326 BG 81.3 cm (32") Full HD Black:

Grundig HAMBURG 32 CLE 5326 BG, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Grundig HAMBURG 32 CLE 5326 BG 81.3 cm (32") Full HD Black:

Grundig HAMBURG 32 CLE 5326 BG. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.