Grundig logo

Grundig Elegance 82 Flat 81.3 cm (32") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32864
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Elegance 82 Flat 81.3 cm (32") Silver:

Grundig Elegance 82 Flat, 81.3 cm (32"), 16:9, CRT, 76 cm, NTSC, PAL, SECAM, 99 channels

Long summary description Grundig Elegance 82 Flat 81.3 cm (32") Silver:

Grundig Elegance 82 Flat. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Display: CRT. Analog signal format system: NTSC, PAL, SECAM, Channels quantity: 99 channels. Audio system: Stereo, RMS rated power: 24 W. Product colour: Silver. Power consumption (typical): 110 W, Power consumption (standby): 4 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.