Grundig logo

Grundig 40 VLE 7321 BL 101.6 cm (40") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97931
Info modified on:
13 Nov 2024, 22:18:07
Short summary description Grundig 40 VLE 7321 BL 101.6 cm (40") Full HD Smart TV Black:

Grundig 40 VLE 7321 BL, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Grundig 40 VLE 7321 BL 101.6 cm (40") Full HD Smart TV Black:

Grundig 40 VLE 7321 BL. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.