Grundig logo

Grundig Cinemo 46 116.8 cm (46") HD Black 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17364
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Cinemo 46 116.8 cm (46") HD Black 500 cd/m²:

Grundig Cinemo 46, 116.8 cm (46"), 1366 x 768 pixels, HD, LCD, 3D, Black

Long summary description Grundig Cinemo 46 116.8 cm (46") HD Black 500 cd/m²:

Grundig Cinemo 46. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. 3D. Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.