Grundig logo

Grundig HD 9780 hair dryer 2200 W Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36845
Info modified on:
27 Aug 2018, 16:44:58
Short summary description Grundig HD 9780 hair dryer 2200 W Black, Silver:

Grundig HD 9780, Black, Silver, Hanging loop, 3 m, 2200 W, 220-240 V, 50 Hz

Long summary description Grundig HD 9780 hair dryer 2200 W Black, Silver:

Grundig HD 9780. Product colour: Black, Silver, Hanging type: Hanging loop, Cord length: 3 m. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Number of F-boxes per A-box: 6 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.