Grundig logo

Grundig SIS 8250 100 W 1,7 L Ceramic soleplate Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116911
Info modified on:
02 Apr 2020, 10:37:33
Short summary description Grundig SIS 8250 100 W 1,7 L Ceramic soleplate Black, Silver:

Grundig SIS 8250, 100 W, Ceramic soleplate, 4,5 bar, 1,7 L, 100 g/min, Black, Silver

Long summary description Grundig SIS 8250 100 W 1,7 L Ceramic soleplate Black, Silver:

Grundig SIS 8250. Iron power: 100 W, Soleplate type: Ceramic soleplate, Maximum steam pressure: 4,5 bar. AC input voltage: 220-240 V. Cord length: 8 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.