Grundig logo

Grundig TA 5040 2 slice(s) 1000 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24524
Info modified on:
01 Jul 2025, 09:44:57
Short summary description Grundig TA 5040 2 slice(s) 1000 W Black, Stainless steel:

Grundig TA 5040, 2 slice(s), Black, Stainless steel, 1000 W, 220 - 240 V

Long summary description Grundig TA 5040 2 slice(s) 1000 W Black, Stainless steel:

Grundig TA 5040. Number of slices: 2 slice(s), Product colour: Black, Stainless steel. Power: 1000 W, AC input voltage: 220 - 240 V

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.