Grundig logo

Grundig HM 6280 G Hand mixer 425 W Black, Brown, Grey, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23543
Info modified on:
12 Apr 2024, 12:32:37
Short summary description Grundig HM 6280 G Hand mixer 425 W Black, Brown, Grey, Stainless steel:

Grundig HM 6280 G, Hand mixer, Black, Brown, Grey, Stainless steel, 425 W, 92 mm, 167 mm, 133 mm

Long summary description Grundig HM 6280 G Hand mixer 425 W Black, Brown, Grey, Stainless steel:

Grundig HM 6280 G. Type: Hand mixer, Product colour: Black, Brown, Grey, Stainless steel. Power: 425 W. Width: 92 mm, Depth: 167 mm, Height: 133 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.