Grundig logo

Grundig GBT Club Coral 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38015
Info modified on:
09 Jan 2024, 07:56:48
Short summary description Grundig GBT Club Coral 20 W:

Grundig GBT Club, 20 W, 80 - 20000 Hz, Wired & Wireless, 20 m, USB Type-C, Coral

Long summary description Grundig GBT Club Coral 20 W:

Grundig GBT Club. RMS rated power: 20 W, Frequency range: 80 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 20 m, USB connector type: USB Type-C. Product colour: Coral, Protection features: Waterproof, International Protection (IP) code: IPX7. Recommended usage: Mobile phone / Smartphone. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4000 mAh

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.