Grundig logo

Grundig Audiorama 9000 Black 120 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69349
Info modified on:
26 Jan 2018, 04:18:32
Short summary description Grundig Audiorama 9000 Black 120 W:

Grundig Audiorama 9000, 2.0 channels, 120 W, 50 - 30000 Hz, 4 Ω, Black

Long summary description Grundig Audiorama 9000 Black 120 W:

Grundig Audiorama 9000. Audio output channels: 2.0 channels. RMS rated power: 120 W, Frequency range: 50 - 30000 Hz, Impedance: 4 Ω. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.