Grundig logo

Grundig Sonoclock 890 A WEB Internet Digital Aluminium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14152
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Sonoclock 890 A WEB Internet Digital Aluminium:

Grundig Sonoclock 890 A WEB, Internet, Digital, DAB, DAB+, FM, 2 W, 10 cm, LCD

Long summary description Grundig Sonoclock 890 A WEB Internet Digital Aluminium:

Grundig Sonoclock 890 A WEB. Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. RMS rated power: 2 W. Driver unit: 10 cm. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.