Grundig MPaxx 928 Hydrox SP, MP3 player, 2 GB, USB 2.0, 25 g, Black, White
Grundig MPaxx 928 Hydrox SP. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Continuous audio playback time: 7 h. Weight: 25 g. Product colour: Black, White