Grundig logo

Grundig CDP 5100 SPCD Portable CD player Orange, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38974
Info modified on:
13 Nov 2024, 22:13:33
Short summary description Grundig CDP 5100 SPCD Portable CD player Orange, Stainless steel:

Grundig CDP 5100 SPCD, 210 g, Orange, Stainless steel, Portable CD player

Long summary description Grundig CDP 5100 SPCD Portable CD player Orange, Stainless steel:

Grundig CDP 5100 SPCD. Audio D/A Converter (DAC): 1 bit, Frequency range: 20 - 20000 Hz. Media types supported: MP3-CD, CD-R/RW. Device type: Portable CD player, Product colour: Orange, Stainless steel, Shock resistant memory: 40 s. Display type: LED. Headphone connectivity: 3.5 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.